The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | RRN-1050 |
| Product Name | Spirolox®, RRN - Internal Retaining Rings |
| Ring Type | Internal |
| Ring Style | Spring Steel |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |
| Housing Diameter | 10.5 inch (267 mm) |