Daemar Inc. Spirolox®, RRN - Internal Retaining Rings RRN-0165

Description
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet
Description
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RRN - Internal Retaining Rings - RRN-0165 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RRN - Internal Retaining Rings
RRN-0165
Spirolox®, RRN - Internal Retaining Rings RRN-0165
The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing. Size Range: .500 in - 15.0 in

The RRN Series fits NAS 669-670 deep grooves with minimum deflection and greatest thrust capacity. The rings require no special tools for removal. This series is covered by Aerospace standard AS3215 & AS4299 and will comply when specified on purchase order or drawing.
Size Range: .500 in - 15.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RRN-0165
Product Name Spirolox®, RRN - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 1.65 inch (41.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Single-Turn Laminar Sealing Rings Combined -  - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
View Details
Spiral Retaining Rings - CLR-262 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Ring Load 10947 lbs (4965 kg)
View Details