This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | RR-0900 |
| Product Name | Spirolox®, RR - Internal Retaining Rings |
| Ring Type | Internal |
| Ring Style | Spring Steel |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |
| Housing Diameter | 9 inch (229 mm) |