Daemar Inc. Spirolox®, RR - Internal Retaining Rings RR-0750

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RR - Internal Retaining Rings - RR-0750 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RR - Internal Retaining Rings
RR-0750
Spirolox®, RR - Internal Retaining Rings RR-0750
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RR-0750
Product Name Spirolox®, RR - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 7.5 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - KYE-120 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Retaining Ring - EH-105 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Radially Assembled Retaining Rings - C-137 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 3350 lbs (1519 kg)
View Details
Carbon Spring Steel external retaining ring for 3.00
Specs
Ring Type External
Ring Load 17200 lbs (7800 kg)
Material Carbon Spring Steel
View Details