Daemar Inc. Spirolox®, RR - Internal Retaining Rings RR-0356

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RR - Internal Retaining Rings - RR-0356 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RR - Internal Retaining Rings
RR-0356
Spirolox®, RR - Internal Retaining Rings RR-0356
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RR-0356
Product Name Spirolox®, RR - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 3.56 inch (90.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-280 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details
Shock absorber retainer - DADP-DGC-18-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CG-255 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 12660 lbs (5741 kg)
View Details