Daemar Inc. Spirolox®, RR - Internal Retaining Rings RR-0343

Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet
Description
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spirolox®, RR - Internal Retaining Rings - RR-0343 - Daemar Inc.
Lawrenceville, GA, USA
Spirolox®, RR - Internal Retaining Rings
RR-0343
Spirolox®, RR - Internal Retaining Rings RR-0343
This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing. Size Range: .500 in - 11.0 in

This series offers economy in price, space requirements and weight in medium thrust applications. The RR Series rings are covered by Mil Spec, Mil-R-27426 and Aerospace Standard AS3217 & AS4299. They will comply with these specs when specified on purchase order or drawing.
Size Range: .500 in - 11.0 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RR-0343
Product Name Spirolox®, RR - Internal Retaining Rings
Ring Type Internal
Ring Style Spring Steel
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Housing Diameter 3.44 inch (87.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNS-270 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYP-63 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Spiral Retaining Rings - CG-59 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 760 lbs (345 kg)
View Details