Daemar Inc. RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0050-ZF

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs - RE-0050-ZF - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
RE-0050-ZF
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0050-ZF
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0050-ZF
Product Name RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 820 lbs (372 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNS-205 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - KYE-50 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CLM-6 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details