Daemar Inc. RE - External Reinforced E Ring > RE-PA - External Reinforced E Ring ~ Carbon Steel Phosphate Coating Disc Springs RE-0050-PA

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-PA - External Reinforced E Ring ~ Carbon Steel Phosphate Coating Disc Springs - RE-0050-PA - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-PA - External Reinforced E Ring ~ Carbon Steel Phosphate Coating Disc Springs
RE-0050-PA
RE - External Reinforced E Ring > RE-PA - External Reinforced E Ring ~ Carbon Steel Phosphate Coating Disc Springs RE-0050-PA
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0050-PA
Product Name RE - External Reinforced E Ring > RE-PA - External Reinforced E Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 820 lbs (372 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlips - 2836717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.83 inch (72 mm)
View Details
Removing Retaining Rings - WKT-825 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring - DNS-46 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details