Daemar Inc. RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0043-ZF

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs - RE-0043-ZF - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
RE-0043-ZF
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0043-ZF
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0043-ZF
Product Name RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 600 lbs (272 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-28 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 200 lbs (90.7 kg)
View Details
Stainless Steel (PH15-7) Internal Ring for 0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 6500 lbs (2948 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
2 Turn External Spiral Snap Ring - WZM-1375 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details