Daemar Inc. RE - External Reinforced E Ring > RE-ZD - External Reinforced E Ring ~ Zinc Dichromate Disc Springs RE-0043-ZD

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-ZD - External Reinforced E Ring ~ Zinc Dichromate Disc Springs - RE-0043-ZD - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-ZD - External Reinforced E Ring ~ Zinc Dichromate Disc Springs
RE-0043-ZD
RE - External Reinforced E Ring > RE-ZD - External Reinforced E Ring ~ Zinc Dichromate Disc Springs RE-0043-ZD
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0043-ZD
Product Name RE - External Reinforced E Ring > RE-ZD - External Reinforced E Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 600 lbs (272 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DADP-DGC-50 - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Retaining Ring - ES-37 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-62 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 800 lbs (363 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.354
Specs
Ring Type External
Ring Load 300 lbs (136 kg)
Finish Coating or Plating
View Details