Daemar Inc. RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0015-ZF

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs - RE-0015-ZF - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
RE-0015-ZF
RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs RE-0015-ZF
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0015-ZF
Product Name RE - External Reinforced E Ring > RE-ZF - External Reinforced E Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 150 lbs (68.03 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Retaining Rings - CL-168 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 3460 lbs (1569 kg)
View Details
Stainless steel (PH 15-7) external retaining ring for 0.875
Specs
Ring Type External
Ring Load 1650 lbs (748 kg)
Finish Coating or Plating
View Details
2 Turn Internal Stainless Steel Snap Ring - WK-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details