Daemar Inc. RE - External Reinforced E Ring > RE-Z3X - External Reinforced E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs RE-0015-Z3X

Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet
Description
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RE - External Reinforced E Ring > RE-Z3X - External Reinforced E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - RE-0015-Z3X - Daemar Inc.
Lawrenceville, GA, USA
RE - External Reinforced E Ring > RE-Z3X - External Reinforced E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
RE-0015-Z3X
RE - External Reinforced E Ring > RE-Z3X - External Reinforced E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs RE-0015-Z3X
The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application. Size Range: .094 in - .562 in

The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number RE-0015-Z3X
Product Name RE - External Reinforced E Ring > RE-Z3X - External Reinforced E Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 150 lbs (68.03 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel (PH 15-7) external retaining ring for 1.187
Specs
Ring Type External
Ring Load 2950 lbs (1338 kg)
Finish Coating or Plating
View Details
Shock absorber retainer - DAYP-E21-60 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2836676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5118 inch (13 mm)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details