The RE retaining ring is a reinforced version of the E ring. which will accommodate higher thrust loadings and RPM. RE rings function in the same groove as regular E rings. so that you can change from one to the other without re-engineering the application.
Size Range: .094 in - .562 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | RE-0012-H |
| Product Name | RE - External Reinforced E Ring > RE-H - External Reinforced E Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 75 lbs (34.01 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |