Daemar Inc. Pig’s Tail Spiral Protective Wrapping R50SSG66-BLU

Description
Pig’s Tail™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across extreme temperature ranges (-40°F to 280°F). Designed to increase service life of hoses and cables Tough HDPE material provides protection from crushing and maintains spiral shape UV resistant and protects against UV damage Also available in Fire Resistant Anti-Static (FRAS) for advanced protection and Nightglow which glows in the dark for easy identification of hydraulic lines and protection Material: High Density Polyethylene Color: Black, Blue, Yellow, Red
Description
Pig’s Tail™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across extreme temperature ranges (-40°F to 280°F). Designed to increase service life of hoses and cables Tough HDPE material provides protection from crushing and maintains spiral shape UV resistant and protects against UV damage Also available in Fire Resistant Anti-Static (FRAS) for advanced protection and Nightglow which glows in the dark for easy identification of hydraulic lines and protection Material: High Density Polyethylene Color: Black, Blue, Yellow, Red

Suppliers

Company
Product
Description
Supplier Links
Pig’s Tail Spiral Protective Wrapping - R50SSG66-BLU - Daemar Inc.
Lawrenceville, GA, USA
Pig’s Tail Spiral Protective Wrapping
R50SSG66-BLU
Pig’s Tail Spiral Protective Wrapping R50SSG66-BLU
Pig’s Tail™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across extreme temperature ranges (-40°F to 280°F). Designed to increase service life of hoses and cables Tough HDPE material provides protection from crushing and maintains spiral shape UV resistant and protects against UV damage Also available in Fire Resistant Anti-Static (FRAS) for advanced protection and Nightglow which glows in the dark for easy identification of hydraulic lines and protection Material: High Density Polyethylene Color: Black, Blue, Yellow, Red

Pig’s Tail™ Spiral Protective Wrap Series provides heavy-duty protection to hydraulic and pneumatic hoses from damage and wear. The unique rounded and beveled edges make the wrap easy to install on loose or mounted hoses and cables. Suitable to use with equipment operating across extreme temperature ranges (-40°F to 280°F).

  • Designed to increase service life of hoses and cables
  • Tough HDPE material provides protection from crushing and maintains spiral shape
  • UV resistant and protects against UV damage
  • Also available in Fire Resistant Anti-Static (FRAS) for advanced protection and Nightglow which glows in the dark for easy identification of hydraulic lines and protection

Material: High Density Polyethylene
Color: Black, Blue, Yellow, Red

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Sleeving
Product Number R50SSG66-BLU
Product Name Pig’s Tail Spiral Protective Wrapping
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details