Daemar Inc. PR-SH Series, Masking Die Cuts PR-SH-01250

Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
PR-SH Series, Masking Die Cuts - PR-SH-01250 - Daemar Inc.
Lawrenceville, GA, USA
PR-SH Series, Masking Die Cuts
PR-SH-01250
PR-SH Series, Masking Die Cuts PR-SH-01250
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Red Discs -

Description
PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 425 ºF (220 ºC)

Availability
In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number PR-SH-01250
Product Name PR-SH Series, Masking Die Cuts
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

White Polyethylene Masking Tape - 03001-042W - Budnick Converting, Inc.
Specs
Adhesive PE - Polyethylene
Materials of Construction Plastic / Polymer
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 2 inches (50.8 mm)
View Details
3M 231 Masking Tape - 231 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.2500 to 3 inches (6.35 to 76.2 mm)
Peel 2.38 lbs/in (4.16 N/cm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-5000 - Caplugs
Specs
Materials of Construction Polyester
View Details