Daemar Inc. PR-SH Series, Masking Die Cuts PR-SH-00562

Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
PR-SH Series, Masking Die Cuts - PR-SH-00562 - Daemar Inc.
Lawrenceville, GA, USA
PR-SH Series, Masking Die Cuts
PR-SH-00562
PR-SH Series, Masking Die Cuts PR-SH-00562
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Red Discs -

Description
PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 425 ºF (220 ºC)

Availability
In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site
TF-SH Series, Masking Die Cuts - PR-SH-00562 - Daemar Inc.
Lawrenceville, GA, USA
TF-SH Series, Masking Die Cuts
PR-SH-00562
TF-SH Series, Masking Die Cuts PR-SH-00562
Teflon Discs - Description This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, Cadmium, and Nickel Plating industries Temperature Range Maximum temperature 400ºF (204ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Teflon Discs -

Description
This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface.

Recommended for

Chrome, Cadmium, and Nickel Plating industries

Temperature Range
Maximum temperature 400ºF (204ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc. Daemar Inc.
Product Category Masking Tapes Masking Tapes
Product Number PR-SH-00562 PR-SH-00562
Product Name PR-SH Series, Masking Die Cuts TF-SH Series, Masking Die Cuts
Color Red GRAY
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
Adhesive Rubber
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 to 2.83 inches (12 to 72 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
View Details
All Purpose Masking Tape - PG5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0063 inches (0.1600 mm)
View Details