Daemar Inc. TF-SH Series, Masking Die Cuts PR-SH-00437

Description
Teflon Discs - Description This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, Cadmium, and Nickel Plating industries Temperature Range Maximum temperature 400ºF (204ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Teflon Discs - Description This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, Cadmium, and Nickel Plating industries Temperature Range Maximum temperature 400ºF (204ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
TF-SH Series, Masking Die Cuts - PR-SH-00437 - Daemar Inc.
Lawrenceville, GA, USA
TF-SH Series, Masking Die Cuts
PR-SH-00437
TF-SH Series, Masking Die Cuts PR-SH-00437
Teflon Discs - Description This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, Cadmium, and Nickel Plating industries Temperature Range Maximum temperature 400ºF (204ºC) Availability In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Teflon Discs -

Description
This tape is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface.

Recommended for

Chrome, Cadmium, and Nickel Plating industries

Temperature Range
Maximum temperature 400ºF (204ºC)

Availability
In addition to these discs, Teflon tape is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55ºF (13ºC) and 85ºF (30ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site
PR-SH Series, Masking Die Cuts - PR-SH-00437 - Daemar Inc.
Lawrenceville, GA, USA
PR-SH Series, Masking Die Cuts
PR-SH-00437
PR-SH Series, Masking Die Cuts PR-SH-00437
Powder Peel Red Discs - Description PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 425 ºF (220 ºC) Availability In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Red Discs -

Description
PR Red Discs are manufactured from PC11 a high temperature film tape used to mask off areas that do not require coating. PR Red Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 425 ºF (220 ºC)

Availability
In addition to these discs, PC11 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc. Daemar Inc.
Product Category Masking Tapes Masking Tapes
Product Number PR-SH-00437 PR-SH-00437
Product Name TF-SH Series, Masking Die Cuts PR-SH Series, Masking Die Cuts
Color GRAY Red
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
View Details
Media Blasting Mask with PET Liner - BT146 - Budnick Converting, Inc.
Specs
Adhesive Rubber
Materials of Construction Rubber
Thickness 0.0350 inches (0.8890 mm)
View Details