Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs POL-0100-Z3X

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - POL-0100-Z3X - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
POL-0100-Z3X
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs POL-0100-Z3X
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 - 2.000 inches
Note:
This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number POL-0100-Z3X
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 740 lbs (336 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-35 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - DADP-DGC-25-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Spiral Retaining Rings - CG-393 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 28390 lbs (12875 kg)
View Details