The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 - 2.000 inches
Note:
This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | POL-0043-PA |
| Product Name | PO/POL - External Poodle/Poodle Light Ring > PO/POL-PA - External Poodle/Poodle Light Ring ~ Carbon Steel Phosphate Coating Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 300 lbs (136 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |