Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZF - External Poodle/Poodle Light Ring ~ Zinc Bright Disc Springs POL-0037-ZF

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZF - External Poodle/Poodle Light Ring ~ Zinc Bright Disc Springs - POL-0037-ZF - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZF - External Poodle/Poodle Light Ring ~ Zinc Bright Disc Springs
POL-0037-ZF
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZF - External Poodle/Poodle Light Ring ~ Zinc Bright Disc Springs POL-0037-ZF
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 - 2.000 inches
Note:
This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number POL-0037-ZF
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZF - External Poodle/Poodle Light Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 200 lbs (90.7 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining ring - CQSR-22 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Wire Rings - wire forming rings - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CL-150 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 2330 lbs (1057 kg)
View Details