Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs POL-0018-H

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs - POL-0018-H - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs
POL-0018-H
PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs POL-0018-H
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 - 2.000 inches Note: This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 - 2.000 inches
Note:
This group contains alternate thickness values ("T"). Other parameters such as width of groove ("W") and thrust load "Pr" also differ from standard versions. Please take this into consideration when selecting a PO ring for your design.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number POL-0018-H
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 140 lbs (63.49 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNH-130 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - KYE-80 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Radially Assembled Retaining Rings - BE-75 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled; Bowed
Ring Load 1500 lbs (680 kg)
View Details