Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs PO-0175-Z3X

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - PO-0175-Z3X - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
PO-0175-Z3X
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs PO-0175-Z3X
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number PO-0175-Z3X
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 5100 lbs (2313 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 24mm Housing Dia. - MD0472MQB024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 3124 lbs (1417 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Circlips - 2096592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details