Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs PO-0062-ZD

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs - PO-0062-ZD - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs
PO-0062-ZD
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs PO-0062-ZD
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number PO-0062-ZD
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 720 lbs (327 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Circlip VS Snap Ring - WKM-975 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - EAYH-H1-20 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Spiral Retaining Rings - CL-237 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 6380 lbs (2893 kg)
View Details