Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs PO-0037-ZD

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs - PO-0037-ZD - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs
PO-0037-ZD
PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs PO-0037-ZD
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number PO-0037-ZD
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-ZD - External Poodle/Poodle Light Ring ~ Zinc Dichromate Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 430 lbs (195 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

21mm Shaft Dia. External Retaining, with a 1811kg Thrust Strength. - MD0471MQB021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 3993 lbs (1811 kg)
View Details
2 Turn External Wire Form Rings circlips - EZ-11 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Circlips - 2836688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 2.17 inch (55 mm)
View Details
Retaining ring - CQSR-15 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details