Daemar Inc. PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs PO-0037-Z3X

Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet
Description
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs - PO-0037-Z3X - Daemar Inc.
Lawrenceville, GA, USA
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
PO-0037-Z3X
PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs PO-0037-Z3X
The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL. Size Range: .156 in - 2.000 in

The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number PO-0037-Z3X
Product Name PO/POL - External Poodle/Poodle Light Ring > PO/POL-Z3X - External Poodle/Poodle Light Ring ~ Trivalent Chromate Zinc Plus Sealer Disc Springs
Ring Type External
Ring Style Radially Assembled
Ring Load 430 lbs (195 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 1.875
Specs
Ring Type External
Ring Load 7000 lbs (3175 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - KYP-63 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Circlips - 2836677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.5906 inch (15 mm)
View Details