The PO ring features wide "ears" (resembling those of a poodle dog. thus the name) which offer extra retention surface against the retained part. PO rings also come in thinner sizes as a standard series of rings known as POL.
Size Range: .156 in - 2.000 in
| Daemar Inc. | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | PO-0031-H |
| Product Name | PO/POL - External Poodle/Poodle Light Ring > PO/POL-H - External Poodle/Poodle Light Ring ~ Stainless Steel Disc Springs |
| Ring Type | External |
| Ring Style | Radially Assembled |
| Ring Load | 400 lbs (181 kg) |
| Material | Beryllium Copper; Spring Steel; Stainless Steel |
| Finish | Coating or Plating |