Daemar Inc. PC30-SH Series, Tape PC30-150MM

Description
Yellow Polyester Tapes - Description PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Yellow Polyester Tapes - Description PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
PC30-SH Series, Tape - PC30-150MM - Daemar Inc.
Lawrenceville, GA, USA
PC30-SH Series, Tape
PC30-150MM
PC30-SH Series, Tape PC30-150MM
Yellow Polyester Tapes - Description PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Yellow Polyester Tapes -

Description
PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 400 ºF (204 ºC)

Availability
Available in roll form in a range of imperial and metric widths.
This tape is also available as:

  • Pre-cut Discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number PC30-150MM
Product Name PC30-SH Series, Tape
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details