Daemar Inc. PC21-SH Series, Tape PC21-0312

Description
PC21 - Green Polyester Tape - Description PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
PC21 - Green Polyester Tape - Description PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
PC21-SH Series, Tape - PC21-0312 - Daemar Inc.
Lawrenceville, GA, USA
PC21-SH Series, Tape
PC21-0312
PC21-SH Series, Tape PC21-0312
PC21 - Green Polyester Tape - Description PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

PC21 - Green Polyester Tape -

Description
PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 400 ºF (204 ºC)

Availability
Available in roll form in a range of imperial and metric widths.
This tape is also available as:

  • Pre-cut discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number PC21-0312
Product Name PC21-SH Series, Tape
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Masking Tapes - 2121689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.4724 inches (12 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details