Daemar Inc. PC198-SH Series, Tape PC198-0500

Description
Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. It has excellent tensile strength, good temperature resistance, excellent edge tear resistance, superior conformability and is flame resistant. It can be used in the electrical industries for insulating coil connections and cable harness wrapping. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received
Description
Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. It has excellent tensile strength, good temperature resistance, excellent edge tear resistance, superior conformability and is flame resistant. It can be used in the electrical industries for insulating coil connections and cable harness wrapping. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Suppliers

Company
Product
Description
Supplier Links
PC198-SH Series, Tape - PC198-0500 - Daemar Inc.
Lawrenceville, GA, USA
PC198-SH Series, Tape
PC198-0500
PC198-SH Series, Tape PC198-0500
Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. It has excellent tensile strength, good temperature resistance, excellent edge tear resistance, superior conformability and is flame resistant. It can be used in the electrical industries for insulating coil connections and cable harness wrapping. Recommended for High temperature Powder coating, Thermal spraying, Blasting Temperature Range Maximum temperature 500 ºF (260 ºC) Availability Available in roll form in a range of imperial and metric widths. This tape is also available as: Pre-cut Discs Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Glass Cloth Tape -

Description
PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in powder coating, blasting/stenciling or electrical insulation applications. It has excellent tensile strength, good temperature resistance, excellent edge tear resistance, superior conformability and is flame resistant. It can be used in the electrical industries for insulating coil connections and cable harness wrapping.

Recommended for
High temperature Powder coating, Thermal spraying, Blasting

Temperature Range
Maximum temperature 500 ºF (260 ºC)

Availability
Available in roll form in a range of imperial and metric widths.
This tape is also available as:

  • Pre-cut Discs
  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Industrial Tapes
Product Number PC198-0500
Product Name PC198-SH Series, Tape
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details