Daemar Inc. PC-SH Series, Masking Die Cuts PC-SH-00687

Description
Powder Peel Green Discs - Description PC Green Discs are manufactured from PC21 a high temperature film tape used to mask off areas that do not require coating. PC Green Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC21 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Powder Peel Green Discs - Description PC Green Discs are manufactured from PC21 a high temperature film tape used to mask off areas that do not require coating. PC Green Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC21 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
PC-SH Series, Masking Die Cuts - PC-SH-00687 - Daemar Inc.
Lawrenceville, GA, USA
PC-SH Series, Masking Die Cuts
PC-SH-00687
PC-SH Series, Masking Die Cuts PC-SH-00687
Powder Peel Green Discs - Description PC Green Discs are manufactured from PC21 a high temperature film tape used to mask off areas that do not require coating. PC Green Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC21 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Green Discs -

Description
PC Green Discs are manufactured from PC21 a high temperature film tape used to mask off areas that do not require coating. PC Green Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 400 ºF (204 ºC)

Availability
In addition to these discs, PC21 is available in roll form in a range of imperial and metric widths. It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes.

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number PC-SH-00687
Product Name PC-SH Series, Masking Die Cuts
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 1846801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Adhesive Rubber
Materials of Construction Paper
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
Peel 2 lbs/in (3.5 N/cm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
View Details