Powder Peel Blue Discs -
Description
PB Blue Discs are manufactured from PC90 a high temperature film tape used to mask off areas that do not require coating. PB Blue Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.
Recommended for
Powder coating, E-coating, Anodizing
Temperature Range
Maximum temperature 400 ºF (204 ºC)
Availability
In addition to these discs, PC90 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:
Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
| Daemar Inc. | |
|---|---|
| Product Category | Masking Tapes |
| Product Number | PB-SH-00937 |
| Product Name | PB-SH Series, Masking Die Cuts |
| Color | Blue |