Daemar Inc. PB-SH Series, Masking Die Cuts PB-SH-00375

Description
Powder Peel Blue Discs - Description PB Blue Discs are manufactured from PC90 a high temperature film tape used to mask off areas that do not require coating. PB Blue Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC90 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.
Description
Powder Peel Blue Discs - Description PB Blue Discs are manufactured from PC90 a high temperature film tape used to mask off areas that do not require coating. PB Blue Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC90 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Suppliers

Company
Product
Description
Supplier Links
PB-SH Series, Masking Die Cuts - PB-SH-00375 - Daemar Inc.
Lawrenceville, GA, USA
PB-SH Series, Masking Die Cuts
PB-SH-00375
PB-SH Series, Masking Die Cuts PB-SH-00375
Powder Peel Blue Discs - Description PB Blue Discs are manufactured from PC90 a high temperature film tape used to mask off areas that do not require coating. PB Blue Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core. Recommended for Powder coating, E-coating, Anodizing Temperature Range Maximum temperature 400 ºF (204 ºC) Availability In addition to these discs, PC90 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Powder Peel Blue Discs -

Description
PB Blue Discs are manufactured from PC90 a high temperature film tape used to mask off areas that do not require coating. PB Blue Discs have a silicone adhesive with excellent release properties that will not leave an adhesive residue. Discs are provided on a liner, which is wound on a core.

Recommended for
Powder coating, E-coating, Anodizing

Temperature Range
Maximum temperature 400 ºF (204 ºC)

Availability
In addition to these discs, PC90 is available in roll form in a range of imperial and metric widths. This tape is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number PB-SH-00375
Product Name PB-SH Series, Masking Die Cuts
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-7000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 1846803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 inches (12 mm)
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Adhesive PVC - Polyvinylchloride
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Thickness 0.0043 inches (0.1092 mm)
View Details
3M 501+ Tan Specialty High Temp Crepe Masking Tape - 501 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 to 2.83 inches (12 to 72 mm)
View Details