Daemar Inc. OCB Series, Bushings OCB875-11

Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black
Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
OCB Series, Bushings - OCB875-11 - Daemar Inc.
Lawrenceville, GA, USA
OCB Series, Bushings
OCB875-11
OCB Series, Bushings OCB875-11
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number OCB875-11
Product Name OCB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 0.6710 inch (17.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Bushings, Grommets - 36-8496-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details