Daemar Inc. OCB Series, Bushings OCB500-5

Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black
Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
OCB Series, Bushings - OCB500-5 - Daemar Inc.
Lawrenceville, GA, USA
OCB Series, Bushings
OCB500-5
OCB Series, Bushings OCB500-5
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number OCB500-5
Product Name OCB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - S445/BLK - S445/BLK - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details