Daemar Inc. OCB Series, Bushings OCB1500-20

Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black
Description
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
OCB Series, Bushings - OCB1500-20 - Daemar Inc.
Lawrenceville, GA, USA
OCB Series, Bushings
OCB1500-20
OCB Series, Bushings OCB1500-20
The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

The split design of these bushings allows for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. These bushings are easily installed with just fingertip pressure. They will snap-lock into the mounting hole and remain securely in place. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Grommets
Product Number OCB1500-20
Product Name OCB Series, Bushings
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Screw Grommets - 36-770-ND - DigiKey
Keystone Electronics Corp.
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details