Daemar Inc. NAN - Internal Retaining Rings NAN-0850

Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches
Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
NAN - Internal Retaining Rings - NAN-0850 - Daemar Inc.
Lawrenceville, GA, USA
NAN - Internal Retaining Rings
NAN-0850
NAN - Internal Retaining Rings NAN-0850
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

NAN series internal notched rings for housing applications.
For housing diameters ranging from .375" to 10"
Size Range: 0.375 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number NAN-0850
Product Name NAN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - DNS-16 - Smalley
Specs
Ring Type External
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Shock absorber retainer - DADP-ES-G6-20 - Festo Corporation
Specs
Design Units Metric
Ring Load 247 lbs (112 kg)
View Details
Radially Assembled Retaining Rings - C-25 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Radially Assembled
Ring Load 130 lbs (58.96 kg)
View Details