Daemar Inc. NAN - Internal Retaining Rings NAN-0537

Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches
Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
NAN - Internal Retaining Rings - NAN-0537 - Daemar Inc.
Lawrenceville, GA, USA
NAN - Internal Retaining Rings
NAN-0537
NAN - Internal Retaining Rings NAN-0537
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

NAN series internal notched rings for housing applications.
For housing diameters ranging from .375" to 10"
Size Range: 0.375 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number NAN-0537
Product Name NAN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Wire Forming Ring - wire forming ring - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Design Units Metric
View Details
Retaining ring - CQSR-12 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-68 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1280 lbs (580 kg)
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details