Daemar Inc. NAN - Internal Retaining Rings NAN-0212

Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches
Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
NAN - Internal Retaining Rings - NAN-0212 - Daemar Inc.
Lawrenceville, GA, USA
NAN - Internal Retaining Rings
NAN-0212
NAN - Internal Retaining Rings NAN-0212
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

NAN series internal notched rings for housing applications.
For housing diameters ranging from .375" to 10"
Size Range: 0.375 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number NAN-0212
Product Name NAN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty 2 Turn Internal Spiral Retaining Ring installation - WKT-662 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DADP-ES-G6-16 - Festo Corporation
Specs
Design Units Metric
Ring Load 112 lbs (50.98 kg)
View Details
Constant Section Retaining Rings, Snap Rings - CBS-65 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details