Daemar Inc. NAN - Internal Retaining Rings NAN-0062

Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches
Description
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

Suppliers

Company
Product
Description
Supplier Links
NAN - Internal Retaining Rings - NAN-0062 - Daemar Inc.
Lawrenceville, GA, USA
NAN - Internal Retaining Rings
NAN-0062
NAN - Internal Retaining Rings NAN-0062
NAN series internal notched rings for housing applications. For housing diameters ranging from .375" to 10" Size Range: 0.375 - 10.00 inches

NAN series internal notched rings for housing applications.
For housing diameters ranging from .375" to 10"
Size Range: 0.375 - 10.00 inches

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number NAN-0062
Product Name NAN - Internal Retaining Rings
Ring Type Internal
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 0.276
Specs
Ring Type External
Ring Load 195 lbs (88.44 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - EAYH-H1-25 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Circlips - 2096716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Type External
Ring Style Circlip; External
Design Units Metric
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details