Daemar Inc. Pig’s Tail NightGlow Spiral Wrap N32SSG

Description
The Pig’s Tail™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The fluorescent feature glows in the dark up to 12 hours. The wrap provides protection from extreme temperature conditions (-40°F up to +280°F) and provides resistant to abrasions. Wrap can be charged by any light source. Easy charging all day and glows at night Unique and protective spiral wrap that ensures safety of hoses, cables and other hydraulic equipment even in low light or night time conditions Material: High Density Polyethylene and Photo luminescent Color: Natural
Description
The Pig’s Tail™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The fluorescent feature glows in the dark up to 12 hours. The wrap provides protection from extreme temperature conditions (-40°F up to +280°F) and provides resistant to abrasions. Wrap can be charged by any light source. Easy charging all day and glows at night Unique and protective spiral wrap that ensures safety of hoses, cables and other hydraulic equipment even in low light or night time conditions Material: High Density Polyethylene and Photo luminescent Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Pig’s Tail NightGlow Spiral Wrap - N32SSG - Daemar Inc.
Lawrenceville, GA, USA
Pig’s Tail NightGlow Spiral Wrap
N32SSG
Pig’s Tail NightGlow Spiral Wrap N32SSG
The Pig’s Tail™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The fluorescent feature glows in the dark up to 12 hours. The wrap provides protection from extreme temperature conditions (-40°F up to +280°F) and provides resistant to abrasions. Wrap can be charged by any light source. Easy charging all day and glows at night Unique and protective spiral wrap that ensures safety of hoses, cables and other hydraulic equipment even in low light or night time conditions Material: High Density Polyethylene and Photo luminescent Color: Natural

The Pig’s Tail™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The fluorescent feature glows in the dark up to 12 hours. The wrap provides protection from extreme temperature conditions (-40°F up to +280°F) and provides resistant to abrasions.

    • Wrap can be charged by any light source. Easy charging all day and glows at night
    • Unique and protective spiral wrap that ensures safety of hoses, cables and other hydraulic equipment even in low light or night time conditions

Material: High Density Polyethylene and Photo luminescent
Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Protective Sleeving
Product Number N32SSG
Product Name Pig’s Tail NightGlow Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details