Daemar Inc. Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-062

Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet
Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring - MSH-062 - Daemar Inc.
Lawrenceville, GA, USA
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
MSH-062
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-062
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: 4 mm - 100 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number MSH-062
Product Name Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
Ring Type External
Ring Style Circlip
Design Units Metric
Ring Load 4946 lbs (2243 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Retaining Ring - EH-59 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Retaining clip - MKRS-12-B - Festo Corporation
Specs
Ring Style Circlip
Design Units Metric
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-86 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 1980 lbs (898 kg)
View Details