Daemar Inc. Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-060

Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet
Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring - MSH-060 - Daemar Inc.
Lawrenceville, GA, USA
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
MSH-060
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-060
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: 4 mm - 100 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number MSH-060
Product Name Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
Ring Type External
Ring Style Circlip
Design Units Metric
Ring Load 4946 lbs (2243 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel (PH15-7) Internal Ring for 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 19000 lbs (8617 kg)
Material Stainless Steel; Stainless Steel (PH15-7)
View Details
Shock absorber retainer - DADP-DGC-25-GF - Festo Corporation
Specs
Design Units Metric
Material Anodized Aluminum
View Details
Circlips - 2836699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip
Material Spring Steel; Steel
Thickness 0.7874 inch (20 mm)
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details