Daemar Inc. Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-020

Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet
Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring - MSH-020 - Daemar Inc.
Lawrenceville, GA, USA
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
MSH-020
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-020
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: 4 mm - 100 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number MSH-020
Product Name Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
Ring Type External
Ring Style Circlip
Design Units Metric
Ring Load 1349 lbs (612 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel Internal Retaining for 14mm Housing Dia. - MD0472MQB014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 1012 lbs (459 kg)
Material Carbon Spring Steel
View Details
Retaining ring - CQSR-15 - Festo Corporation
Festo Corporation
Specs
Ring Style Wire Formed Snap Rings
Design Units Metric
View Details
Circlips - 289433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Spring Steel; Steel
View Details
Retaining Ring, 35.6 mm ID, .535-40 Thread - LT15-RR - Newport MKS
Specs
Shaft Diameter 1.5 inch (38.1 mm)
View Details