Daemar Inc. Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-008

Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet
Description
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring - MSH-008 - Daemar Inc.
Lawrenceville, GA, USA
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
MSH-008
Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring MSH-008
Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place. Size Range: 4 mm - 100 mm

Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a "shoulder") holds an assembly in place.
Size Range: 4 mm - 100 mm

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number MSH-008
Product Name Rotor Clip®, Metric Axially Assembled, MSH - External Shaft Retaining Ring
Ring Type External
Ring Style Circlip
Design Units Metric
Ring Load 472 lbs (214 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Spring Steel external retaining ring for 1.562
Specs
Ring Type External
Ring Load 5200 lbs (2358 kg)
Material Carbon Spring Steel
View Details
Shock absorber retainer - DAYP-L8-40 - Festo Corporation
Specs
Design Units Metric
View Details
Circlips - 2096873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ring Style Circlip; E type
Design Units Metric
Material Stainless steel
View Details
Retaining Ring, 71.1 mm ID, 3.035-40 Thread - LT30-RR - Newport MKS
Specs
Shaft Diameter 3 inch (76.2 mm)
View Details