Daemar Inc. DMR Bearing Isolators - Inch Sizes Disc Springs MLE-1938-3000-B-1

Description
Technology The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and are not always effective at keeping contaminants out. Surveys have shown that even a tiny amount of water or dirt in the lubricant can drastically reduce bearing operating life. Unique Design The DMR bearing isolator is based on a simple, unitized, two-piece design normally manufactured in chemically resistant PTFE. The product range consists of a complete family of complementary designs that provides outstanding performance for virtually any application. Applications with pressurized, flooded, or sealed bearing housings can now benefit from Types FS and FN, which feature an internal lip seal, again offering benefits of zero leakage and zero entry of contaminants. Applications High-grade PTFE composites in the construction of the standard bearing isolator range ensure a wide range of operating capabilities, including high and low temperature and extreme chemical environments. The use of alternative PTFE fillers extends the physical properties and capabilities into such areas as food production and pharmaceuticals. DMR bearing isolators can normally replace existing sealing devices, without modification to the equipment. Extending equipment operating life across these industries: Chemical Processing Pulp and Paper Oil and Gas Mining Food and Beverage
Datasheet
Description
Technology The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and are not always effective at keeping contaminants out. Surveys have shown that even a tiny amount of water or dirt in the lubricant can drastically reduce bearing operating life. Unique Design The DMR bearing isolator is based on a simple, unitized, two-piece design normally manufactured in chemically resistant PTFE. The product range consists of a complete family of complementary designs that provides outstanding performance for virtually any application. Applications with pressurized, flooded, or sealed bearing housings can now benefit from Types FS and FN, which feature an internal lip seal, again offering benefits of zero leakage and zero entry of contaminants. Applications High-grade PTFE composites in the construction of the standard bearing isolator range ensure a wide range of operating capabilities, including high and low temperature and extreme chemical environments. The use of alternative PTFE fillers extends the physical properties and capabilities into such areas as food production and pharmaceuticals. DMR bearing isolators can normally replace existing sealing devices, without modification to the equipment. Extending equipment operating life across these industries: Chemical Processing Pulp and Paper Oil and Gas Mining Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DMR Bearing Isolators - Inch Sizes Disc Springs - MLE-1938-3000-B-1 - Daemar Inc.
Lawrenceville, GA, USA
DMR Bearing Isolators - Inch Sizes Disc Springs
MLE-1938-3000-B-1
DMR Bearing Isolators - Inch Sizes Disc Springs MLE-1938-3000-B-1
Technology The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and are not always effective at keeping contaminants out. Surveys have shown that even a tiny amount of water or dirt in the lubricant can drastically reduce bearing operating life. Unique Design The DMR bearing isolator is based on a simple, unitized, two-piece design normally manufactured in chemically resistant PTFE. The product range consists of a complete family of complementary designs that provides outstanding performance for virtually any application. Applications with pressurized, flooded, or sealed bearing housings can now benefit from Types FS and FN, which feature an internal lip seal, again offering benefits of zero leakage and zero entry of contaminants. Applications High-grade PTFE composites in the construction of the standard bearing isolator range ensure a wide range of operating capabilities, including high and low temperature and extreme chemical environments. The use of alternative PTFE fillers extends the physical properties and capabilities into such areas as food production and pharmaceuticals. DMR bearing isolators can normally replace existing sealing devices, without modification to the equipment. Extending equipment operating life across these industries: Chemical Processing Pulp and Paper Oil and Gas Mining Food and Beverage

Technology
The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and are not always effective at keeping contaminants out. Surveys have shown that even a tiny amount of water or dirt in the lubricant can drastically reduce bearing operating life.
Unique Design
The DMR bearing isolator is based on a simple, unitized, two-piece design normally manufactured in chemically resistant PTFE. The product range consists of a complete family of complementary designs that provides outstanding performance for virtually any application. Applications with pressurized, flooded, or sealed bearing housings can now benefit from Types FS and FN, which feature an internal lip seal, again offering benefits of zero leakage and zero entry of contaminants.
Applications
High-grade PTFE composites in the construction of the standard bearing isolator range ensure a wide range of operating capabilities, including high and low temperature and extreme chemical environments. The use of alternative PTFE fillers extends the physical properties and capabilities into such areas as food production and pharmaceuticals.
DMR bearing isolators can normally replace existing sealing devices, without modification to the equipment. Extending equipment operating life across these industries:

  • Chemical Processing
  • Pulp and Paper
  • Oil and Gas
  • Mining
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Dynamic Seals
Product Number MLE-1938-3000-B-1
Product Name DMR Bearing Isolators - Inch Sizes Disc Springs
Seal Type Bearing Isolator
Unlock Full Specs
to access all available technical data

Similar Products

ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Piston Guide Rings & Piston ring -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Piston Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Wiper Seals - Scraper Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Exclusion Seal
Sealing Element or Lip Material (ASTM Abbreviation) Fluoroelastomer (FKM) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature)
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature)
Design Units English
View Details