Daemar Inc. LF-SH Series, Masking Die Cuts LF-SH-01250

Description
Lead Foil Discs - Description These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, cadmium, nickel plating, chemical milling and as a moisture resistant barrier. Temperature Range Maximum temperature 225 ºF (107 ºC) Availability In addition to these discs, Lead Foil tape is available in roll form in a range of imperial and metric widths.It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end
Description
Lead Foil Discs - Description These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, cadmium, nickel plating, chemical milling and as a moisture resistant barrier. Temperature Range Maximum temperature 225 ºF (107 ºC) Availability In addition to these discs, Lead Foil tape is available in roll form in a range of imperial and metric widths.It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Suppliers

Company
Product
Description
Supplier Links
LF-SH Series, Masking Die Cuts - LF-SH-01250 - Daemar Inc.
Lawrenceville, GA, USA
LF-SH Series, Masking Die Cuts
LF-SH-01250
LF-SH Series, Masking Die Cuts LF-SH-01250
Lead Foil Discs - Description These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface. Recommended for Chrome, cadmium, nickel plating, chemical milling and as a moisture resistant barrier. Temperature Range Maximum temperature 225 ºF (107 ºC) Availability In addition to these discs, Lead Foil tape is available in roll form in a range of imperial and metric widths.It is also available pre-cut as: Rectangles Squares Donuts Custom Die Cut Shapes. Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Lead Foil Discs -

Description
These discs are available in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is electrically conductive, Acid resistant, Malleable, has a high density and has X-ray opacity. Discs or die cuts will appear as dark areas on X-ray film, providing a marker to help locate defects. It is recommended that a burnishing tool be used when positioning the disc, to ensure good contact between the tape and the surface.

Recommended for
Chrome, cadmium, nickel plating, chemical milling and as a moisture resistant barrier.

Temperature Range
Maximum temperature 225 ºF (107 ºC)

Availability
In addition to these discs, Lead Foil tape is available in roll form in a range of imperial and metric widths.It is also available pre-cut as:

  • Rectangles
  • Squares
  • Donuts
  • Custom Die Cut Shapes.

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received. Rolls of discs or die cuts should be stored on end

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Masking Tapes
Product Number LF-SH-01250
Product Name LF-SH Series, Masking Die Cuts
Color METALIC
Unlock Full Specs
to access all available technical data

Similar Products

Patco Fineline Masking Tape - 3305 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PP - Polypropylene
Materials of Construction Plastic / Polymer
Thickness 0.0050 inches (0.1270 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-9000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
View Details
Masking Tapes - 677025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Adhesive Rubber
Materials of Construction Paper
View Details