Daemar Inc. LC - External Interlocking Ring > LC-ZF - External Interlocking Ring ~ Zinc Bright Disc Springs LC-0337-ZF

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-ZF - External Interlocking Ring ~ Zinc Bright Disc Springs - LC-0337-ZF - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-ZF - External Interlocking Ring ~ Zinc Bright Disc Springs
LC-0337-ZF
LC - External Interlocking Ring > LC-ZF - External Interlocking Ring ~ Zinc Bright Disc Springs LC-0337-ZF
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0337-ZF
Product Name LC - External Interlocking Ring > LC-ZF - External Interlocking Ring ~ Zinc Bright Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 5950 lbs (2698 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

2 Turn Internal Stainless Steel Snap Ring - WKM-1000 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Shock absorber retainer - DAYP-E21-70 - Festo Corporation
Specs
Design Units Metric
View Details
Spiral Retaining Rings - CL-625 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 34460 lbs (15628 kg)
View Details