Daemar Inc. LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0325-H

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs - LC-0325-H - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
LC-0325-H
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0325-H
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0325-H
Product Name LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 4300 lbs (1950 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - DAYP-E21-110 - Festo Corporation
Specs
Design Units Metric
View Details
Heavy Duty 2 Turn Internal Spiral Retaining Ring - WKT-625 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details
Retaining Ring, 28.0 mm, M30.5 X 0.5 Thread - LT30M-RR - Newport MKS
Specs
Shaft Diameter 1.18 inch (30 mm)
View Details
Axially Assembled Tapered Section Retaining Rings / Circlips / BSH - BSH-66 - Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Bowed
Ring Load 950 lbs (431 kg)
View Details