Daemar Inc. LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0287-H

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs - LC-0287-H - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
LC-0287-H
LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs LC-0287-H
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0287-H
Product Name LC - External Interlocking Ring > LC-H - External Interlocking Ring ~ Stainless Steel Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 4300 lbs (1950 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Shock absorber retainer - EAYH-H1-25 - Festo Corporation
Specs
Design Units Metric
Material Wrought aluminum alloy
View Details
Snap Retaining Ring - WK-387 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Ring Type Internal
Ring Style Wire Formed Snap Rings; Spring Steel
Design Units Metric
View Details
Spiral Retaining Rings - CL-125 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Ring Type External
Ring Style Spring Steel
Ring Load 1940 lbs (880 kg)
View Details