Daemar Inc. LC - External Interlocking Ring > LC-PA - External Interlocking Ring ~ Carbon Steel Phosphate Coating Disc Springs LC-0275-PA

Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet
Description
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC - External Interlocking Ring > LC-PA - External Interlocking Ring ~ Carbon Steel Phosphate Coating Disc Springs - LC-0275-PA - Daemar Inc.
Lawrenceville, GA, USA
LC - External Interlocking Ring > LC-PA - External Interlocking Ring ~ Carbon Steel Phosphate Coating Disc Springs
LC-0275-PA
LC - External Interlocking Ring > LC-PA - External Interlocking Ring ~ Carbon Steel Phosphate Coating Disc Springs LC-0275-PA
The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in

The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds.
Size Range: .469 in - 3.375 in

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Retaining Rings and Snap Rings
Product Number LC-0275-PA
Product Name LC - External Interlocking Ring > LC-PA - External Interlocking Ring ~ Carbon Steel Phosphate Coating Disc Springs
Ring Type External
Ring Style Radially Assembled; Interlocking
Ring Load 4300 lbs (1950 kg)
Material Beryllium Copper; Spring Steel; Stainless Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Axially Assembled Tapered Section Retaining Rings / Circlips / BHO - BHO-102 - Rotor Clip Company, Inc.
Specs
Ring Type Internal
Ring Style Bowed
Ring Load 3000 lbs (1361 kg)
View Details
Shock absorber retainer - KYP-50 - Festo Corporation
Specs
Design Units Metric
Material Aluminum
View Details
Retaining Ring - DNH-88 - Smalley
Specs
Ring Type Internal
Ring Style Spring Steel
Design Units Metric
View Details